Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
COSEL U.S.A., INC.
CXLDA120F-24-T -- INDUSTRIAL, DIN RAIL POWER SUPPLIES
Cosel U.S.A., Inc.
Industrial, DIN Rail Power Supplies
CXLDA120F-24-T
Description
DIN RAIL 120W 24V SCREW INPUT
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DIN RAIL 120W 24V SCREW INPUT
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1776-CXLDA120F-24-T-ND
Industrial, DIN Rail Power Supplies
1776-CXLDA120F-24-T-ND
DIN RAIL 120W 24V SCREW INPUT
DIN RAIL 120W 24V SCREW INPUT
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
1776-CXLDA120F-24-T-ND
Product Name
Industrial, DIN Rail Power Supplies
Type
1
Features
Power Factor Correction
Operating Temperature
-40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data
Similar Products
Inductotherm Group
Induction Power Supply
TFD
Specs
Type
DC Power System
Applications
Instrumentation, Heating
DC Output Power
50000 to 600000 watts
View Details
Micropower LLC
PowAirBox II B - 230 V (Supply Unit Kit)
powairbox-ii-einspeisekit
View Details
Yaskawa America, Inc. - Motion Division
Power Supply
JZRCR-XPU05D
View Details
TE Connectivity
Power Supplies
5000002355-SE
Specs
DC Output Voltage
24.0 volts
DC Output Current
1 amps
View Details