Cosel U.S.A., Inc. DC DC Converters CBS502424

Description
Isolated Module DC DC Converter 1 Output 24V 2.1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 2.1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1152-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1152-ND
DC DC Converters 1776-1152-ND
Isolated Module DC DC Converter 1 Output 24V 2.1A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 2.1A 18V - 36V Input

Buy Now Datasheet
Converter; 24 V; 11.7 A; 50.4 W; 24 VDC; 2.41 A (Typ.) W; 0 degC; 65 degC - 70160684 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 24 V; 11.7 A; 50.4 W; 24 VDC; 2.41 A (Typ.) W; 0 degC; 65 degC
70160684
Converter; 24 V; 11.7 A; 50.4 W; 24 VDC; 2.41 A (Typ.) W; 0 degC; 65 degC 70160684
Compact DC-DC Converter, "HALF BRICK" Which Has Been Standard Size for Telecommunication Market High Efficiency, High Density, High Reliability Mounting Hole (M3 tapped) DIN Rail Attachment (Optional) Built-in Protections (Over Current, Over Voltage and Thermal) RoHS Compliant UL60950, C-UL (CSA60950) Recognized, TV Approved CE Markings, Low Voltage Directive 5 Year Warranty

  • Compact DC-DC Converter, "HALF BRICK" Which Has Been
    Standard Size for Telecommunication Market
  • High Efficiency, High Density, High Reliability
  • Mounting Hole (M3 tapped)
  • DIN Rail Attachment (Optional)
  • Built-in Protections (Over Current, Over Voltage and Thermal)
  • RoHS Compliant
  • UL60950, C-UL (CSA60950) Recognized, TV Approved
  • CE Markings, Low Voltage Directive
  • 5 Year Warranty
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - CBS502424 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CBS502424
Power Supplies - Board Mount - DC DC Converters CBS502424
DC DC CONVERTER 24V

DC DC CONVERTER 24V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1152-ND 70160684 CBS502424
Product Name DC DC Converters Converter; 24 V; 11.7 A; 50.4 W; 24 VDC; 2.41 A (Typ.) W; 0 degC; 65 degC Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 2.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

5W Isolated DC-DC converters - PXC05-48WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
30 W Single Phase Single Output Low Profile Power Supplies - PS-3005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details