Cosel U.S.A., Inc. Isolators - Digital Isolators CBS3504824

Description
Category: Isolators>Digital Isolators Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 0.8V Voltage - Input (Max): 25V Voltage - Output 1: 5V Current - Output (Max): 2.7A Mfr: TE Connectivity Aerospace, Defense and Marine
Request a Quote Datasheet
Description
Category: Isolators>Digital Isolators Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 0.8V Voltage - Input (Max): 25V Voltage - Output 1: 5V Current - Output (Max): 2.7A Mfr: TE Connectivity Aerospace, Defense and Marine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
Isolators - Digital Isolators
Category: Isolators>Digital Isolators Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 0.8V Voltage - Input (Max): 25V Voltage - Output 1: 5V Current - Output (Max): 2.7A Mfr: TE Connectivity Aerospace, Defense and Marine

Category: Isolators>Digital Isolators
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Voltage - Output 1: 5V
Current - Output (Max): 2.7A
Mfr: TE Connectivity Aerospace, Defense and Marine

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Isolators - Digital Isolators
Output Voltage 0.8000 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Buck 12A Step-Down DC-DC Converter IC - 739-IR3476MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
View Details
Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers