Cosel U.S.A., Inc. DC DC Converters CBS2002424

Description
Isolated Module DC DC Converter 1 Output 24V 8.4A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 8.4A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1137-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1137-ND
DC DC Converters 1776-1137-ND
Isolated Module DC DC Converter 1 Output 24V 8.4A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 8.4A 18V - 36V Input

Buy Now Datasheet
Converter; 24 V; 8.4 A (Typ.); cULus Recognized, TUV Approved, CE Marked - 70160699 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 24 V; 8.4 A (Typ.); cULus Recognized, TUV Approved, CE Marked
70160699
Converter; 24 V; 8.4 A (Typ.); cULus Recognized, TUV Approved, CE Marked 70160699
1.8 V to 48 V Output Voltage, 4.2 A to 35 A Output Current, Power Module Type Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal Protection Remote Sensing Remote ON/OFF –40~100°C Operation Five-Year Warranty

1.8 V to 48 V Output Voltage, 4.2 A to 35 A Output Current, Power Module Type
Designed for Datacom and Telecom Applications

  • High Quality: Documented Field Failure Rate Less than 0.012%
  • Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series
  • Fully Isolated Input-Output
  • Built-In Overcurrent, Overvoltage Protection
  • DC Input: 36~76 VDC
  • Thermal Protection
  • Remote Sensing
  • Remote ON/OFF
  • –40~100°C Operation
  • Five-Year Warranty
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - CBS2002424 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CBS2002424
Power Supplies - Board Mount - DC DC Converters CBS2002424
DC DC CONVERTER 24V

DC DC CONVERTER 24V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1137-ND 70160699 CBS2002424
Product Name DC DC Converters Converter; 24 V; 8.4 A (Typ.); cULus Recognized, TUV Approved, CE Marked Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 8.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 203S-30kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
20W Slimline Single Phase  Single Output Power Supplies - PS-S2015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers