Cosel U.S.A., Inc. DC DC Converters CBS1002405

Description
Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1125-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1125-ND
DC DC Converters 1776-1125-ND
Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input

Buy Now Datasheet
Converter; 5 V; 23.4 A; 5 V; 5.02 A (Typ.) - 70160688 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 5 V; 23.4 A; 5 V; 5.02 A (Typ.)
70160688
Converter; 5 V; 23.4 A; 5 V; 5.02 A (Typ.) 70160688
1.8 V to 28 V Output Voltage, 3.6 A to 23.4 A Output Current, Power Module Type Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal Protection Remote Sensing Remote ON/OFF –40~100°C Operation Five-Year Warranty

1.8 V to 28 V Output Voltage, 3.6 A to 23.4 A Output Current, Power Module Type
Designed for Datacom and Telecom Applications

  • High Quality: Documented Field Failure Rate Less than 0.012%
  • Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series
  • Fully Isolated Input-Output
  • Built-In Overcurrent, Overvoltage Protection
  • DC Input: 36~76 VDC
  • Thermal Protection
  • Remote Sensing
  • Remote ON/OFF
  • –40~100°C Operation
  • Five-Year Warranty
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - CBS1002405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CBS1002405
Power Supplies - Board Mount - DC DC Converters CBS1002405
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1125-ND 70160688 CBS1002405
Product Name DC DC Converters Converter; 5 V; 23.4 A; 5 V; 5.02 A (Typ.) Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details