Cosel U.S.A., Inc. AC DC Converters ADA600F-24

Description
Enclosed AC DC Converters 1 Output 24V 15A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 15A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1119-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1119-ND
AC DC Converters 1776-1119-ND
Enclosed AC DC Converters 1 Output 24V 15A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 15A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply; 24 V; 14 A @ 100 V; 85 to264; 150 mV (Max.); 96 mV (Max.) - 70160667 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 14 A @ 100 V; 85 to264; 150 mV (Max.); 96 mV (Max.)
70160667
Power Supply; 24 V; 14 A @ 100 V; 85 to264; 150 mV (Max.); 96 mV (Max.) 70160667
Switching Power Supplies Hi Power with Hi Peak and Convection Cooled Capability Designed for Motors, Lab Analyzing Equipment, Printers, Lasers, Routers, LED Signs. Convection Cooling 325-1000 Watts Hi Peak Capability 25%-230% of Nominal Current Depending on Model DIN Rail Mounting Option Covers Wide Output Range 21.6-52.8 VDC Power Factor Correction Compact Size and Lightweight Universal Input AC 85-264 V Parallel Master/Slave and N+1 Redundant Operation 24 Volt Fan Option Remote On/Off Option Standard, Vertical and Amp Connectors Available

Switching Power Supplies
Hi Power with Hi Peak and Convection Cooled Capability Designed for Motors, Lab Analyzing Equipment, Printers, Lasers, Routers, LED Signs.

  • Convection Cooling 325-1000 Watts
  • Hi Peak Capability 25%-230% of Nominal Current Depending on Model DIN Rail Mounting Option
  • Covers Wide Output Range 21.6-52.8 VDC
  • Power Factor Correction
  • Compact Size and Lightweight
  • Universal Input AC 85-264 V
  • Parallel Master/Slave and N+1 Redundant Operation
  • 24 Volt Fan Option
  • Remote On/Off Option
  • Standard, Vertical and Amp Connectors Available
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1119-ND 70160667
Product Name AC DC Converters Power Supply; 24 V; 14 A @ 100 V; 85 to264; 150 mV (Max.); 96 mV (Max.)
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details