Cosel U.S.A., Inc. Power Supply; 170 to 264 VAC/240 to 370VDC; 24 V; 40 A; 960 W (Max.) AD960-24

Description
170 to 264 VAC⁄240 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply High Quality — Field Failure Rate Less Than 0.012% Output Voltage: 24 VDC User Selectable Input: AD240, AD480 — AC 85 ~ 132/170 ~ 264; AD960 — AC 170 ~ 264 Fully Regulated, Fully Isolated Input/Output In-rush Current, Over-Voltage and Over-Current Protection Circuitry AD960 — UL, CSA, TüV Safety Approvals Two-Year Warranty
Description
170 to 264 VAC⁄240 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply High Quality — Field Failure Rate Less Than 0.012% Output Voltage: 24 VDC User Selectable Input: AD240, AD480 — AC 85 ~ 132/170 ~ 264; AD960 — AC 170 ~ 264 Fully Regulated, Fully Isolated Input/Output In-rush Current, Over-Voltage and Over-Current Protection Circuitry AD960 — UL, CSA, TüV Safety Approvals Two-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 170 to 264 VAC/240 to 370VDC; 24 V; 40 A; 960 W (Max.) - 70161644 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 170 to 264 VAC/240 to 370VDC; 24 V; 40 A; 960 W (Max.)
70161644
Power Supply; 170 to 264 VAC/240 to 370VDC; 24 V; 40 A; 960 W (Max.) 70161644
170 to 264 VAC⁄240 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply High Quality — Field Failure Rate Less Than 0.012% Output Voltage: 24 VDC User Selectable Input: AD240, AD480 — AC 85 ~ 132/170 ~ 264; AD960 — AC 170 ~ 264 Fully Regulated, Fully Isolated Input/Output In-rush Current, Over-Voltage and Over-Current Protection Circuitry AD960 — UL, CSA, TüV Safety Approvals Two-Year Warranty

170 to 264 VAC⁄240 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply

  • High Quality — Field Failure Rate Less Than 0.012%
  • Output Voltage: 24 VDC
  • User Selectable Input: AD240, AD480 — AC 85 ~ 132/170 ~ 264; AD960 — AC 170 ~ 264
  • Fully Regulated, Fully Isolated Input/Output
  • In-rush Current, Over-Voltage and Over-Current Protection Circuitry
  • AD960 — UL, CSA, TÜV Safety Approvals
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161644
Product Name Power Supply; 170 to 264 VAC/240 to 370VDC; 24 V; 40 A; 960 W (Max.)
Type DC Power Supply
Technology Linear Power Supply
Operating Temperature -10 to 65 C (14 to 149 F)
DC Output Voltage 24.0 volts
DC Output Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 6341559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Linear Power Supply
Adapter Plug Type 2-pin america/japan
View Details