Corsair Memory Obsidian Series® 800D Full-Tower Case CC800DW

Description
Designed for Years of Performance The Obsidian Series 800D is built to last through years of motherboard, power, memory, cooling, and component upgrades. The steel structure has a matte black coating both inside out and is finished with a brushed aluminum faceplate for a professional look that's both serious and awe-inspiring. A windowed side panel makes it easy to show off your work. Three Isolated Cooling Zones The power supply compartment, main compartment and the SATA bays each have dedicated cooling subsystems to prevent heat buildup. A dust-filtered 140mm fan draws in cold air at the bottom of the case and exhausts it at the rear and top. This clever design forces fresh air directly over the graphics card and CPU. The SATA hot-swap bays are cooled by a separate 140mm fan which vents from the case via a sealed chamber and prevents the heat generated by the drives from entering the main compartment. The power supply compartment has its own dedicated intake and exhaust, also isolated from the main compartment. Need even more cooling performance? The Obsidian Series 800D has pre-drilled support for top-mounted single, dual, and triple radiators, or up to three additional 120mm fans. Advanced Features for Extreme Flexibility A four-drive SATA hot-swap drive bay sits in the front of the case, making it easier to install or swap hard drives on the fly. A unique cable routing system virtually eliminates cable clutter that can impede airflow. The tool-free design allows for easy entry, easy access, and quick installation of 5.25” drives. Features include Four easily accessed hot-swap drive bays Removable CPU backplate panel for easy heatsink installation Isolated cooling zones prevent heat buildup Unique cable routing holes guarantee a clean and clutter-free installation Three 140mm fans included, with the ability to add four more 120mm fans Tool-free optical drive installation makes building a system faster than ever Two year warranty with Corsair's world-class customer service and technical support About The Obsidian Family The Obsidian Series 800D and 700D full-tower cases share the same case dimensions, rock-solid construction, isolated cooling zones, and lots of other features that make them truly great cases for builders. Choose the Obsidian Series 800D if you'd like hot-swap SATA drive bays and the clear side panel strikes your fancy; if you don't need the hot-swap feature and you like the look of the solid side panel, the Obsidian Series 700D is for you.
Description
Designed for Years of Performance The Obsidian Series 800D is built to last through years of motherboard, power, memory, cooling, and component upgrades. The steel structure has a matte black coating both inside out and is finished with a brushed aluminum faceplate for a professional look that's both serious and awe-inspiring. A windowed side panel makes it easy to show off your work. Three Isolated Cooling Zones The power supply compartment, main compartment and the SATA bays each have dedicated cooling subsystems to prevent heat buildup. A dust-filtered 140mm fan draws in cold air at the bottom of the case and exhausts it at the rear and top. This clever design forces fresh air directly over the graphics card and CPU. The SATA hot-swap bays are cooled by a separate 140mm fan which vents from the case via a sealed chamber and prevents the heat generated by the drives from entering the main compartment. The power supply compartment has its own dedicated intake and exhaust, also isolated from the main compartment. Need even more cooling performance? The Obsidian Series 800D has pre-drilled support for top-mounted single, dual, and triple radiators, or up to three additional 120mm fans. Advanced Features for Extreme Flexibility A four-drive SATA hot-swap drive bay sits in the front of the case, making it easier to install or swap hard drives on the fly. A unique cable routing system virtually eliminates cable clutter that can impede airflow. The tool-free design allows for easy entry, easy access, and quick installation of 5.25” drives. Features include Four easily accessed hot-swap drive bays Removable CPU backplate panel for easy heatsink installation Isolated cooling zones prevent heat buildup Unique cable routing holes guarantee a clean and clutter-free installation Three 140mm fans included, with the ability to add four more 120mm fans Tool-free optical drive installation makes building a system faster than ever Two year warranty with Corsair's world-class customer service and technical support About The Obsidian Family The Obsidian Series 800D and 700D full-tower cases share the same case dimensions, rock-solid construction, isolated cooling zones, and lots of other features that make them truly great cases for builders. Choose the Obsidian Series 800D if you'd like hot-swap SATA drive bays and the clear side panel strikes your fancy; if you don't need the hot-swap feature and you like the look of the solid side panel, the Obsidian Series 700D is for you.

Suppliers

Company
Product
Description
Supplier Links
Obsidian Series® 800D Full-Tower Case - CC800DW - Corsair Memory
Fremont, CA, USA
Obsidian Series® 800D Full-Tower Case
CC800DW
Obsidian Series® 800D Full-Tower Case CC800DW
Designed for Years of Performance The Obsidian Series 800D is built to last through years of motherboard, power, memory, cooling, and component upgrades. The steel structure has a matte black coating both inside out and is finished with a brushed aluminum faceplate for a professional look that's both serious and awe-inspiring. A windowed side panel makes it easy to show off your work. Three Isolated Cooling Zones The power supply compartment, main compartment and the SATA bays each have dedicated cooling subsystems to prevent heat buildup. A dust-filtered 140mm fan draws in cold air at the bottom of the case and exhausts it at the rear and top. This clever design forces fresh air directly over the graphics card and CPU. The SATA hot-swap bays are cooled by a separate 140mm fan which vents from the case via a sealed chamber and prevents the heat generated by the drives from entering the main compartment. The power supply compartment has its own dedicated intake and exhaust, also isolated from the main compartment. Need even more cooling performance? The Obsidian Series 800D has pre-drilled support for top-mounted single, dual, and triple radiators, or up to three additional 120mm fans. Advanced Features for Extreme Flexibility A four-drive SATA hot-swap drive bay sits in the front of the case, making it easier to install or swap hard drives on the fly. A unique cable routing system virtually eliminates cable clutter that can impede airflow. The tool-free design allows for easy entry, easy access, and quick installation of 5.25” drives. Features include Four easily accessed hot-swap drive bays Removable CPU backplate panel for easy heatsink installation Isolated cooling zones prevent heat buildup Unique cable routing holes guarantee a clean and clutter-free installation Three 140mm fans included, with the ability to add four more 120mm fans Tool-free optical drive installation makes building a system faster than ever Two year warranty with Corsair's world-class customer service and technical support About The Obsidian Family The Obsidian Series 800D and 700D full-tower cases share the same case dimensions, rock-solid construction, isolated cooling zones, and lots of other features that make them truly great cases for builders. Choose the Obsidian Series 800D if you'd like hot-swap SATA drive bays and the clear side panel strikes your fancy; if you don't need the hot-swap feature and you like the look of the solid side panel, the Obsidian Series 700D is for you.

Designed for Years of Performance

The Obsidian Series 800D is built to last through years of motherboard, power, memory, cooling, and component upgrades.

The steel structure has a matte black coating both inside out and is finished with a brushed aluminum faceplate for a professional look that's both serious and awe-inspiring. A windowed side panel makes it easy to show off your work.

Three Isolated Cooling Zones

The power supply compartment, main compartment and the SATA bays each have dedicated cooling subsystems to prevent heat buildup.

A dust-filtered 140mm fan draws in cold air at the bottom of the case and exhausts it at the rear and top. This clever design forces fresh air directly over the graphics card and CPU. The SATA hot-swap bays are cooled by a separate 140mm fan which vents from the case via a sealed chamber and prevents the heat generated by the drives from entering the main compartment. The power supply compartment has its own dedicated intake and exhaust, also isolated from the main compartment.

Need even more cooling performance? The Obsidian Series 800D has pre-drilled support for top-mounted single, dual, and triple radiators, or up to three additional 120mm fans.

Advanced Features for Extreme Flexibility

A four-drive SATA hot-swap drive bay sits in the front of the case, making it easier to install or swap hard drives on the fly. A unique cable routing system virtually eliminates cable clutter that can impede airflow. The tool-free design allows for easy entry, easy access, and quick installation of 5.25” drives.

Features include

  • Four easily accessed hot-swap drive bays
  • Removable CPU backplate panel for easy heatsink installation
  • Isolated cooling zones prevent heat buildup
  • Unique cable routing holes guarantee a clean and clutter-free installation
  • Three 140mm fans included, with the ability to add four more 120mm fans
  • Tool-free optical drive installation makes building a system faster than ever
  • Two year warranty with Corsair's world-class customer service and technical support

About The Obsidian Family

The Obsidian Series 800D and 700D full-tower cases share the same case dimensions, rock-solid construction, isolated cooling zones, and lots of other features that make them truly great cases for builders. Choose the Obsidian Series 800D if you'd like hot-swap SATA drive bays and the clear side panel strikes your fancy; if you don't need the hot-swap feature and you like the look of the solid side panel, the Obsidian Series 700D is for you.

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Electronic and Instrument Enclosures
Product Number CC800DW
Product Name Obsidian Series® 800D Full-Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
Depth 0.9800 to 2.4 inch (24.89 to 60.96 mm)
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Depth 2.31 inch (58.72 mm)
View Details
2 suppliers
TK Series Enclosures - 130-506 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
Depth 4.37 inch (111 mm)
View Details
4 suppliers