Corsair Memory Obsidian Series® 650D Mid-Tower Case CC650DW

Description
Quality Construction The Obsidian Series 650D mid-tower case is manufactured with strong, stamped steel parts for increased rigidity, and coated in a black textured paint. The front panel features a beautiful black brushed aluminum faceplate to bring a subtle elegance to your next build. Excellent Cooling A large, black 200mm intake fan hides behind the front dust filter, quietly pushing vast amounts of air over your hard drives and video cards. The air is then exhausted by a second 200mm fan on top of the case, and a rear 120mm fan. The top fan can be replaced by dual 120mm or 140mm fans, and is pre-spaced for a dual radiator if you’re interested in watercooling. And all fans are controlled by a three-mode, four-channel fan controller should you want to make your own choice between noise and performance. Award-Winning Features The 650D is a member of the award-winning Obsidian Series of cases from Corsair. The Obsidian Series is more than just a name — it means real features that can benefit even the most experienced system builder. Dual 200mm fans provide outstanding cooling for even the hottest components Easily accessible dust filters make maintenance simple and hassle-free Quick-release side panels make it easier than ever to upgrade your hardware Integrated fan controller lets you quickly adjust cooling performance and noise levels Four tool-free optical drive bays and up to six SSD-ready hard drive trays provide plenty of expansion CPU backplate cutout makes it easy to upgrade your CPU cooler Brilliant cable routing system provides a way to keep your system neat and tidy Adjustable drive cages can be removed and relocated to accommodate large video cards Room for long power supplies gives you peace of mind for future upgrades
Description
Quality Construction The Obsidian Series 650D mid-tower case is manufactured with strong, stamped steel parts for increased rigidity, and coated in a black textured paint. The front panel features a beautiful black brushed aluminum faceplate to bring a subtle elegance to your next build. Excellent Cooling A large, black 200mm intake fan hides behind the front dust filter, quietly pushing vast amounts of air over your hard drives and video cards. The air is then exhausted by a second 200mm fan on top of the case, and a rear 120mm fan. The top fan can be replaced by dual 120mm or 140mm fans, and is pre-spaced for a dual radiator if you’re interested in watercooling. And all fans are controlled by a three-mode, four-channel fan controller should you want to make your own choice between noise and performance. Award-Winning Features The 650D is a member of the award-winning Obsidian Series of cases from Corsair. The Obsidian Series is more than just a name — it means real features that can benefit even the most experienced system builder. Dual 200mm fans provide outstanding cooling for even the hottest components Easily accessible dust filters make maintenance simple and hassle-free Quick-release side panels make it easier than ever to upgrade your hardware Integrated fan controller lets you quickly adjust cooling performance and noise levels Four tool-free optical drive bays and up to six SSD-ready hard drive trays provide plenty of expansion CPU backplate cutout makes it easy to upgrade your CPU cooler Brilliant cable routing system provides a way to keep your system neat and tidy Adjustable drive cages can be removed and relocated to accommodate large video cards Room for long power supplies gives you peace of mind for future upgrades

Suppliers

Company
Product
Description
Supplier Links
Obsidian Series® 650D Mid-Tower Case - CC650DW - Corsair Memory
Fremont, CA, USA
Obsidian Series® 650D Mid-Tower Case
CC650DW
Obsidian Series® 650D Mid-Tower Case CC650DW
Quality Construction The Obsidian Series 650D mid-tower case is manufactured with strong, stamped steel parts for increased rigidity, and coated in a black textured paint. The front panel features a beautiful black brushed aluminum faceplate to bring a subtle elegance to your next build. Excellent Cooling A large, black 200mm intake fan hides behind the front dust filter, quietly pushing vast amounts of air over your hard drives and video cards. The air is then exhausted by a second 200mm fan on top of the case, and a rear 120mm fan. The top fan can be replaced by dual 120mm or 140mm fans, and is pre-spaced for a dual radiator if you’re interested in watercooling. And all fans are controlled by a three-mode, four-channel fan controller should you want to make your own choice between noise and performance. Award-Winning Features The 650D is a member of the award-winning Obsidian Series of cases from Corsair. The Obsidian Series is more than just a name — it means real features that can benefit even the most experienced system builder. Dual 200mm fans provide outstanding cooling for even the hottest components Easily accessible dust filters make maintenance simple and hassle-free Quick-release side panels make it easier than ever to upgrade your hardware Integrated fan controller lets you quickly adjust cooling performance and noise levels Four tool-free optical drive bays and up to six SSD-ready hard drive trays provide plenty of expansion CPU backplate cutout makes it easy to upgrade your CPU cooler Brilliant cable routing system provides a way to keep your system neat and tidy Adjustable drive cages can be removed and relocated to accommodate large video cards Room for long power supplies gives you peace of mind for future upgrades

Quality Construction

The Obsidian Series 650D mid-tower case is manufactured with strong, stamped steel parts for increased rigidity, and coated in a black textured paint. The front panel features a beautiful black brushed aluminum faceplate to bring a subtle elegance to your next build.

Excellent Cooling

A large, black 200mm intake fan hides behind the front dust filter, quietly pushing vast amounts of air over your hard drives and video cards. The air is then exhausted by a second 200mm fan on top of the case, and a rear 120mm fan. The top fan can be replaced by dual 120mm or 140mm fans, and is pre-spaced for a dual radiator if you’re interested in watercooling. And all fans are controlled by a three-mode, four-channel fan controller should you want to make your own choice between noise and performance.

Award-Winning Features

The 650D is a member of the award-winning Obsidian Series of cases from Corsair. The Obsidian Series is more than just a name — it means real features that can benefit even the most experienced system builder.

  • Dual 200mm fans provide outstanding cooling for even the hottest components
  • Easily accessible dust filters make maintenance simple and hassle-free
  • Quick-release side panels make it easier than ever to upgrade your hardware
  • Integrated fan controller lets you quickly adjust cooling performance and noise levels
  • Four tool-free optical drive bays and up to six SSD-ready hard drive trays provide plenty of expansion
  • CPU backplate cutout makes it easy to upgrade your CPU cooler
  • Brilliant cable routing system provides a way to keep your system neat and tidy
  • Adjustable drive cages can be removed and relocated to accommodate large video cards
  • Room for long power supplies gives you peace of mind for future upgrades
Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Electronic and Instrument Enclosures
Product Number CC650DW
Product Name Obsidian Series® 650D Mid-Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
10.5
Specs
Length 6.13 to 11.37 inch (156 to 289 mm)
Width 10.5 to 19 inch (267 to 483 mm)
Depth 12.99 to 15.75 inch (330 to 400 mm)
View Details
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.88 inch (73.02 mm)
Depth 1.56 inch (39.67 mm)
View Details
2 suppliers
TK Series Enclosures - 105-414 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
Depth 2.48 inch (62.99 mm)
View Details
2 suppliers