Corporate Safe Specialists Mail Box Drop Safes MB5325DM

Description
In store operations, you need a secure environment for your cash. Mail Box Drop Safes provide the capabilities you need to protect your assets with features tailored to the needs of store operations. The mail-box drop slot allows staff to make deposits directly into the top compartment (varies by model). Extra cash tills or change funds can be kept in the lower compartment. The safe is fit with one or two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong theft and armed robbery deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek. CSS safes are B-Rated and are made of 1/2" solid steel doors. In addition to sledgehammer and pry bar resistant design, these safes feature: Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 3 1/4" H x 13" W x 2 1/2" D Top Door Interior Dimensions Lock Bolts Shelves Height Width Depth 29.35 24.5 22.5 5 2 Bottom Door Interior Dimensions Lock Bolts Shelves Height Width Depth 13.5 24.5 22.5 3 0
Description
In store operations, you need a secure environment for your cash. Mail Box Drop Safes provide the capabilities you need to protect your assets with features tailored to the needs of store operations. The mail-box drop slot allows staff to make deposits directly into the top compartment (varies by model). Extra cash tills or change funds can be kept in the lower compartment. The safe is fit with one or two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong theft and armed robbery deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek. CSS safes are B-Rated and are made of 1/2" solid steel doors. In addition to sledgehammer and pry bar resistant design, these safes feature: Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 3 1/4" H x 13" W x 2 1/2" D Top Door Interior Dimensions Lock Bolts Shelves Height Width Depth 29.35 24.5 22.5 5 2 Bottom Door Interior Dimensions Lock Bolts Shelves Height Width Depth 13.5 24.5 22.5 3 0

Suppliers

Company
Product
Description
Supplier Links
Mail Box Drop Safes - MB5325DM - Corporate Safe Specialists
Posen, IL, USA
Mail Box Drop Safes
MB5325DM
Mail Box Drop Safes MB5325DM
In store operations, you need a secure environment for your cash. Mail Box Drop Safes provide the capabilities you need to protect your assets with features tailored to the needs of store operations. The mail-box drop slot allows staff to make deposits directly into the top compartment (varies by model). Extra cash tills or change funds can be kept in the lower compartment. The safe is fit with one or two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong theft and armed robbery deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek. CSS safes are B-Rated and are made of 1/2" solid steel doors. In addition to sledgehammer and pry bar resistant design, these safes feature: Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 3 1/4" H x 13" W x 2 1/2" D Top Door Interior Dimensions Lock Bolts Shelves Height Width Depth 29.35 24.5 22.5 5 2 Bottom Door Interior Dimensions Lock Bolts Shelves Height Width Depth 13.5 24.5 22.5 3 0

In store operations, you need a secure environment for your cash. Mail Box Drop Safes provide the capabilities you need to protect your assets with features tailored to the needs of store operations. The mail-box drop slot allows staff to make deposits directly into the top compartment (varies by model). Extra cash tills or change funds can be kept in the lower compartment. The safe is fit with one or two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong theft and armed robbery deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek.

CSS safes are B-Rated and are made of 1/2" solid steel doors. In addition to sledgehammer and pry bar resistant design, these safes feature:

  • Auto door detent
  • Thick 1" in diameter, chromed live locking bolts
  • Spring-loaded relocker
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge
  • U.L. approved lock
  • Scratch resistant, hammer-tone gloss finish
  • Adjustable shelves
  • Accepts packages up to 3 1/4" H x 13" W x 2 1/2" D

Top Door

Interior DimensionsLock BoltsShelves
Height Width Depth
29.35 24.5 22.5 5 2

Bottom Door

Interior DimensionsLock BoltsShelves
Height Width Depth
13.5 24.5 22.5 3 0
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number MB5325DM
Product Name Mail Box Drop Safes
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Commercial Electronic Lock FIRE-SAFE® 5.8 cu. ft. - S8771 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 23.9 inch (607 mm)
Exterior Height 47.6 inch (1209 mm)
View Details
Front Loading Depository Safe  for Confined Spaces - PV-FL1225-C - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Exterior Depth 25 inch (635 mm)
Exterior Height 12 inch (305 mm)
View Details
Fireproof Safes - ESD103 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 112 lbs (50.79 kg)
View Details