Sentry Group Fire-Safe® GM3659E

Description
Whether you're looking to ward off burglary attempts or need peace of mind in case of disaster, the SentrySafe FIRE-SAFE® GM3659E Electronic Lock Gun Safe is designed to store and protect 36 guns and is ETL verified for fire portection up to 1400°F for 30 minutes. This 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a star handle provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 5 steel live locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with star handle for high end appearance
Description
Whether you're looking to ward off burglary attempts or need peace of mind in case of disaster, the SentrySafe FIRE-SAFE® GM3659E Electronic Lock Gun Safe is designed to store and protect 36 guns and is ETL verified for fire portection up to 1400°F for 30 minutes. This 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a star handle provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 5 steel live locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with star handle for high end appearance

Suppliers

Company
Product
Description
Supplier Links
Fire-Safe® - GM3659E - Sentry Group
Rochester, NY, USA
Fire-Safe®
GM3659E
Fire-Safe® GM3659E
Whether you're looking to ward off burglary attempts or need peace of mind in case of disaster, the SentrySafe FIRE-SAFE® GM3659E Electronic Lock Gun Safe is designed to store and protect 36 guns and is ETL verified for fire portection up to 1400°F for 30 minutes. This 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a star handle provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 5 steel live locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with star handle for high end appearance

Whether you're looking to ward off burglary attempts or need peace of mind in case of disaster, the SentrySafe FIRE-SAFE® GM3659E Electronic Lock Gun Safe is designed to store and protect 36 guns and is ETL verified for fire portection up to 1400°F for 30 minutes. This 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a star handle provides a high end appearance.
Features:
Electronic lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
5 steel live locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
Matte black finish
Bright brass & chrome hardware with star handle for high end appearance

Supplier's Site
Fire-Safe® - GM3659E - Sentry Group
Rochester, NY, USA
Fire-Safe®
GM3659E
Fire-Safe® GM3659E
Whether you're looking to ward off burglary attempts or need peace of mind in case of disaster, the SentrySafe FIRE-SAFE® GM3659E Electronic Lock Gun Safe is designed to store and protect 36 guns and is ETL verified for fire portection up to 1400°F for 30 minutes. This 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a star handle provides a high end appearance. Features: Electronic lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 5 steel live locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with star handle for high end appearance

Whether you're looking to ward off burglary attempts or need peace of mind in case of disaster, the SentrySafe FIRE-SAFE® GM3659E Electronic Lock Gun Safe is designed to store and protect 36 guns and is ETL verified for fire portection up to 1400°F for 30 minutes. This 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a star handle provides a high end appearance.
Features:
Electronic lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
5 steel live locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
Matte black finish
Bright brass & chrome hardware with star handle for high end appearance

Supplier's Site

Technical Specifications

  Sentry Group Sentry Group
Product Category Safes Safes
Product Number GM3659E GM3659E
Product Name Fire-Safe® Fire-Safe®
Application / Type Gun Safe Fireproof Safe; Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Guest Room Safe w/Electronic Lock - PV-81416-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 8 inch (203 mm)
Exterior Height 16 inch (406 mm)
View Details
Fireproof Safes - DS150 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 975 lbs (442 kg)
View Details
Med Series Safe - MX031K - Sentry Group
Specs
Exterior Depth 10.4 inch (264 mm)
Exterior Height 6.6 inch (168 mm)
Exterior Width 11.4 inch (290 mm)
View Details