In store operations, you need a secure environment for your cash. Mail Box Drop Safes provide the capabilities you need to protect your assets with features tailored to the needs of store operations. The mail-box drop slot allows staff to make deposits directly into the top compartment (varies by model). Extra cash tills or change funds can be kept in the lower compartment. The safe is fit with one or two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong theft and armed robbery deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek.
CSS safes are B-Rated and are made of 1/2" solid steel doors. In addition to sledgehammer and pry bar resistant design, these safes feature:
Auto door detent
Thick 1" in diameter, chromed live locking bolts
Spring-loaded relocker
Formed, full-welded 1/4" body
Adjustable, ballbearing hinge
U.L. approved lock
Scratch resistant, hammer-tone gloss finish
Adjustable shelves
Accepts packages up to 3 1/4" H x 13" W x 2 1/2" D
One Door (center)
Interior Dimensions
Lock Bolts
Shelves Height Width Depth 16.75 20 15.5 3 1
In store operations, you need a secure environment for your cash. Mail Box Drop Safes provide the capabilities you need to protect your assets with features tailored to the needs of store operations. The mail-box drop slot allows staff to make deposits directly into the top compartment (varies by model). Extra cash tills or change funds can be kept in the lower compartment. The safe is fit with one or two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong theft and armed robbery deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek.
CSS safes are B-Rated and are made of 1/2" solid steel doors. In addition to sledgehammer and pry bar resistant design, these safes feature:
- Auto door detent
- Thick 1" in diameter, chromed live locking bolts
- Spring-loaded relocker
- Formed, full-welded 1/4" body
- Adjustable, ballbearing hinge
- U.L. approved lock
- Scratch resistant, hammer-tone gloss finish
- Adjustable shelves
- Accepts packages up to 3 1/4" H x 13" W x 2 1/2" D
One Door (center)
| Interior Dimensions | Lock Bolts | Shelves |
| Height | Width | Depth | | |
| 16.75 | 20 | 15.5 | 3 | 1 |