Corporate Safe Specialists C-Rate Safes C2020

Description
Super strong C-Rate safes are made to offer some of the standard features you will find in high security, U.L. rated safes. Thick A36 steel doors and walls will resist seldgehammer and pry bar attacks. C-Rate 1" solid A36 steel door, sledgehammer and pry bar resistant Full welded dead bar will prevent the door from being removed during a burglary attack. Spring-loaded relocker Formed, full-welded 1/2" body U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Width Height 19.5 19.25 18 18 16.5 3 1
Description
Super strong C-Rate safes are made to offer some of the standard features you will find in high security, U.L. rated safes. Thick A36 steel doors and walls will resist seldgehammer and pry bar attacks. C-Rate 1" solid A36 steel door, sledgehammer and pry bar resistant Full welded dead bar will prevent the door from being removed during a burglary attack. Spring-loaded relocker Formed, full-welded 1/2" body U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Width Height 19.5 19.25 18 18 16.5 3 1

Suppliers

Company
Product
Description
Supplier Links
C-Rate Safes - C2020 - Corporate Safe Specialists
Posen, IL, USA
C-Rate Safes
C2020
C-Rate Safes C2020
Super strong C-Rate safes are made to offer some of the standard features you will find in high security, U.L. rated safes. Thick A36 steel doors and walls will resist seldgehammer and pry bar attacks. C-Rate 1" solid A36 steel door, sledgehammer and pry bar resistant Full welded dead bar will prevent the door from being removed during a burglary attack. Spring-loaded relocker Formed, full-welded 1/2" body U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Width Height 19.5 19.25 18 18 16.5 3 1

Super strong C-Rate safes are made to offer some of the standard features you will find in high security, U.L. rated safes. Thick A36 steel doors and walls will resist seldgehammer and pry bar attacks.

  • C-Rate 1" solid A36 steel door, sledgehammer and pry bar resistant
  • Full welded dead bar will prevent the door from being removed during a burglary attack.
  • Spring-loaded relocker
  • Formed, full-welded 1/2" body
  • U.L. approved lock
  • Scratch resistant, hammer-tone gloss finish
  • Adjustable shelves

One Door (center)

Interior DimensionsDoor OpeningLock BoltsShelves
Height Width Depth Width Height
19.5 19.25 18 18 16.5 3 1
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number C2020
Product Name C-Rate Safes
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Guest Room Safe w/Electronic Lock - PV-200-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 11.5 inch (292 mm)
Exterior Height 6 inch (152 mm)
View Details
Commercial Electronic FIRE-SAFE® - S6770 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 22 inch (559 mm)
Exterior Height 34.5 inch (876 mm)
View Details
Rotary Hoppers Safe - RH1614 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Rotary Hoppers Safe
View Details