Corporate Safe Specialists Finger Print Safes BIO1016

Description
Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home or away. S&G biometric fingerprint reader is easily accessible You select the level of security - use with Fingerprint only Six-digit PIN only, or Fingerprint AND six-digit PIN to open Easily add and remove up to 8 more users Fingerprint only is a great solution for: Anyone who finds PINs challenging Handgun owners - who want rapid access to safe U.L. approved lock The 1/2" solid-steel door is sledgehammer and pry bar resistant Ball-bearing assisted hinges for easy open and close Spring-loaded relocker with 'auto door detent' - close the door and the safe locks iteself! Thick 1" inch diameter, chromed live-locking bolts Formed, full-welded 1/4" body Scratch resistant, hammer-tone gloss finish Authenticated Access brochure for SG1FP biometric lock. Lock programming and operating instructions One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Height Width 9.75 13.25 11.5 7.25 9.25 2 0
Description
Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home or away. S&G biometric fingerprint reader is easily accessible You select the level of security - use with Fingerprint only Six-digit PIN only, or Fingerprint AND six-digit PIN to open Easily add and remove up to 8 more users Fingerprint only is a great solution for: Anyone who finds PINs challenging Handgun owners - who want rapid access to safe U.L. approved lock The 1/2" solid-steel door is sledgehammer and pry bar resistant Ball-bearing assisted hinges for easy open and close Spring-loaded relocker with 'auto door detent' - close the door and the safe locks iteself! Thick 1" inch diameter, chromed live-locking bolts Formed, full-welded 1/4" body Scratch resistant, hammer-tone gloss finish Authenticated Access brochure for SG1FP biometric lock. Lock programming and operating instructions One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Height Width 9.75 13.25 11.5 7.25 9.25 2 0

Suppliers

Company
Product
Description
Supplier Links
Finger Print Safes - BIO1016 - Corporate Safe Specialists
Posen, IL, USA
Finger Print Safes
BIO1016
Finger Print Safes BIO1016
Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home or away. S&G biometric fingerprint reader is easily accessible You select the level of security - use with Fingerprint only Six-digit PIN only, or Fingerprint AND six-digit PIN to open Easily add and remove up to 8 more users Fingerprint only is a great solution for: Anyone who finds PINs challenging Handgun owners - who want rapid access to safe U.L. approved lock The 1/2" solid-steel door is sledgehammer and pry bar resistant Ball-bearing assisted hinges for easy open and close Spring-loaded relocker with 'auto door detent' - close the door and the safe locks iteself! Thick 1" inch diameter, chromed live-locking bolts Formed, full-welded 1/4" body Scratch resistant, hammer-tone gloss finish Authenticated Access brochure for SG1FP biometric lock. Lock programming and operating instructions One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Height Width 9.75 13.25 11.5 7.25 9.25 2 0

Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home or away.

  • S&G biometric fingerprint reader is easily accessible
    • You select the level of security - use with
      • Fingerprint only
      • Six-digit PIN only, or
      • Fingerprint AND six-digit PIN to open
    • Easily add and remove up to 8 more users
    • Fingerprint only is a great solution for:
      • Anyone who finds PINs challenging
      • Handgun owners - who want rapid access to safe
    • U.L. approved lock
  • The 1/2" solid-steel door is sledgehammer and pry bar resistant
    • Ball-bearing assisted hinges for easy open and close
    • Spring-loaded relocker with 'auto door detent' - close the door and the safe locks iteself!
    • Thick 1" inch diameter, chromed live-locking bolts
  • Formed, full-welded 1/4" body
  • Scratch resistant, hammer-tone gloss finish
  • Authenticated Access brochure for SG1FP biometric lock.
  • Lock programming and operating instructions

One Door (center)

Interior DimensionsDoor OpeningLock BoltsShelves
Height Width Depth Height Width
9.75 13.25 11.5 7.25 9.25 2 0
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number BIO1016
Product Name Finger Print Safes
Category Residential
Unlock Full Specs
to access all available technical data

Similar Products

Gun Safe - G1455E - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 17.8 inch (452 mm)
Exterior Height 55.1 inch (1400 mm)
View Details
Specs
Application / Type Cash Management Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 6.5 inch (165 mm)
View Details
Fireproof Safes - SD101 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 66 lbs (29.93 kg)
View Details