Sentry Group Electronic FIRE-SAFE® OA5835

Description
Meet today's security challenges with the SentrySafe OA5835 Electronic Lock, FIRE-SAFE®, Water-Resistant safe. 7 Live-locking bolts and bolt-down hardware help provide the security you need. UL classification for 2 hours of proven fire protection and ETL verification for 2 hours of fire protection of CDs, DVDs, memory sticks and USB drives provide peace of mind that your important documents and valuables are safe. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 7 live-locking bolts Metal handle Multi-Position drawer Multi-position tray File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray
Description
Meet today's security challenges with the SentrySafe OA5835 Electronic Lock, FIRE-SAFE®, Water-Resistant safe. 7 Live-locking bolts and bolt-down hardware help provide the security you need. UL classification for 2 hours of proven fire protection and ETL verification for 2 hours of fire protection of CDs, DVDs, memory sticks and USB drives provide peace of mind that your important documents and valuables are safe. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 7 live-locking bolts Metal handle Multi-Position drawer Multi-position tray File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - OA5835 - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
OA5835
Electronic FIRE-SAFE® OA5835
Meet today's security challenges with the SentrySafe OA5835 Electronic Lock, FIRE-SAFE®, Water-Resistant safe. 7 Live-locking bolts and bolt-down hardware help provide the security you need. UL classification for 2 hours of proven fire protection and ETL verification for 2 hours of fire protection of CDs, DVDs, memory sticks and USB drives provide peace of mind that your important documents and valuables are safe. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 7 live-locking bolts Metal handle Multi-Position drawer Multi-position tray File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray

Meet today's security challenges with the SentrySafe OA5835 Electronic Lock, FIRE-SAFE®, Water-Resistant safe. 7 Live-locking bolts and bolt-down hardware help provide the security you need. UL classification for 2 hours of proven fire protection and ETL verification for 2 hours of fire protection of CDs, DVDs, memory sticks and USB drives provide peace of mind that your important documents and valuables are safe.
Features:
2-hour proven fire protection with impact
30 ft. drop test
ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F
Water-resistant
Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock
7 live-locking bolts
Metal handle
Multi-Position drawer
Multi-position tray
File rack to enable easy organization and storage of files and important documents
Key rack and compartment for small items
Door pocket
Holds standard and A-4 size papers, folders and binders
May be bolted to floor (hardware included)
Color: Black and Gunmetal Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number OA5835
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Compact Safe - P005CBlue - Sentry Group
Specs
Exterior Depth 8 inch (203 mm)
Exterior Height 2.6 inch (66.04 mm)
Exterior Width 5.9 inch (150 mm)
View Details
Large Capacity Front Loading Drop Box - PRO-500-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 9 inch (229 mm)
Exterior Height 8 inch (203 mm)
View Details
Rotary Hoppers Safe - RH2012 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Rotary Hoppers Safe
View Details