Corporate Safe Specialists Standard Safes B4020IC

Description
The CSS line of burglary chests are the finest steel safes in the industry. Our special A36 hard steel plate will resist attacks from sledgehammers and pry bars. The auto door detent and roomy storage makes this an excellent safe for cash tills, gift certificates and other items businesses need to secure. The ballbearing assisted, adjustable mega hinge is our standard, not the industry's - and will give you years of trouble-free service. All safes are pre-drilled for anchoring and we supply anchor bolts for easy installation on concrete floors. When properly installed, the B-Rate safe will be a valuable asset in your loss prevention management. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 34.5 17.5 17.5 5 3
Description
The CSS line of burglary chests are the finest steel safes in the industry. Our special A36 hard steel plate will resist attacks from sledgehammers and pry bars. The auto door detent and roomy storage makes this an excellent safe for cash tills, gift certificates and other items businesses need to secure. The ballbearing assisted, adjustable mega hinge is our standard, not the industry's - and will give you years of trouble-free service. All safes are pre-drilled for anchoring and we supply anchor bolts for easy installation on concrete floors. When properly installed, the B-Rate safe will be a valuable asset in your loss prevention management. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 34.5 17.5 17.5 5 3

Suppliers

Company
Product
Description
Supplier Links
Standard Safes - B4020IC - Corporate Safe Specialists
Posen, IL, USA
Standard Safes
B4020IC
Standard Safes B4020IC
The CSS line of burglary chests are the finest steel safes in the industry. Our special A36 hard steel plate will resist attacks from sledgehammers and pry bars. The auto door detent and roomy storage makes this an excellent safe for cash tills, gift certificates and other items businesses need to secure. The ballbearing assisted, adjustable mega hinge is our standard, not the industry's - and will give you years of trouble-free service. All safes are pre-drilled for anchoring and we supply anchor bolts for easy installation on concrete floors. When properly installed, the B-Rate safe will be a valuable asset in your loss prevention management. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 34.5 17.5 17.5 5 3

The CSS line of burglary chests are the finest steel safes in the industry. Our special A36 hard steel plate will resist attacks from sledgehammers and pry bars.

The auto door detent and roomy storage makes this an excellent safe for cash tills, gift certificates and other items businesses need to secure.

The ballbearing assisted, adjustable mega hinge is our standard, not the industry's - and will give you years of trouble-free service.

All safes are pre-drilled for anchoring and we supply anchor bolts for easy installation on concrete floors. When properly installed, the B-Rate safe will be a valuable asset in your loss prevention management.

  • B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant
  • Auto door detent
  • Thick 1" in diameter, chromed live locking bolts
  • Spring-loaded relocker
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge
  • U.L. approved lock
  • Scratch resistant, hammer-tone gloss finish
  • Adjustable shelves

One Door (center)

Interior DimensionsLock BoltsShelves
Height Width Depth
34.5 17.5 17.5 5 3
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number B4020IC
Product Name Standard Safes
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Hoppers Safe - RH3420 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Rotary Hoppers Safe
View Details
Guest Room Safe w/Electronic Lock - PV-100-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 11.5 inch (292 mm)
Exterior Height 6 inch (152 mm)
View Details
Combination FIRE-SAFE® - OS3407 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details