Corporate Safe Specialists Drop Drawers Safes B3018WD

Description
Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be kept in the lower safe compartment. The CS2820 safe (shown left) is fit with two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong armed robbery and burglary deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek. Drop drawer design is the most "fish" resistant way of protecting deposits. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent throws closed the bolts to the safe as you close the safe door Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker prevents bolts from moving if safe is attacked Formed, full-welded 1/4" body Adjustable, ballbearing hinge for easier open/close of door U.L. approved locks including biometric upgrade (charge) Scratch resistant, hammer-tone gloss finish One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 29.75 19.75 14.75 5 1
Description
Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be kept in the lower safe compartment. The CS2820 safe (shown left) is fit with two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong armed robbery and burglary deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek. Drop drawer design is the most "fish" resistant way of protecting deposits. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent throws closed the bolts to the safe as you close the safe door Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker prevents bolts from moving if safe is attacked Formed, full-welded 1/4" body Adjustable, ballbearing hinge for easier open/close of door U.L. approved locks including biometric upgrade (charge) Scratch resistant, hammer-tone gloss finish One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 29.75 19.75 14.75 5 1

Suppliers

Company
Product
Description
Supplier Links
Drop Drawers Safes - B3018WD - Corporate Safe Specialists
Posen, IL, USA
Drop Drawers Safes
B3018WD
Drop Drawers Safes B3018WD
Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be kept in the lower safe compartment. The CS2820 safe (shown left) is fit with two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong armed robbery and burglary deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek. Drop drawer design is the most "fish" resistant way of protecting deposits. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent throws closed the bolts to the safe as you close the safe door Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker prevents bolts from moving if safe is attacked Formed, full-welded 1/4" body Adjustable, ballbearing hinge for easier open/close of door U.L. approved locks including biometric upgrade (charge) Scratch resistant, hammer-tone gloss finish One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 29.75 19.75 14.75 5 1

Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be kept in the lower safe compartment. The CS2820 safe (shown left) is fit with two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong armed robbery and burglary deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek.

  • Drop drawer design is the most "fish" resistant way of protecting deposits.
  • B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant
  • Auto door detent throws closed the bolts to the safe as you close the safe door
  • Thick 1" in diameter, chromed live locking bolts
  • Spring-loaded relocker prevents bolts from moving if safe is attacked
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge for easier open/close of door
  • U.L. approved locks including biometric upgrade (charge)
  • Scratch resistant, hammer-tone gloss finish

One Door (center)

Interior DimensionsLock BoltsShelves
Height Width Depth
29.75 19.75 14.75 5 1
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number B3018WD
Product Name Drop Drawers Safes
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - ESD103 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 112 lbs (50.79 kg)
View Details
Rotary Depository Hopper Safe - PV-1217-E - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Rotary Depository Hopper Safe
Exterior Depth 17 inch (432 mm)
Exterior Height 12 inch (305 mm)
View Details
Electronic FIRE-SAFE® - OA3817 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details