Corning Incorporated Connector Housing; Rack U Height Corning Cable Systems WCH-02P

Description
CONNECTOR HOUSING; Rack U Height:-; Enclosure Material:-; Cabinet Style:-; External Height - Metric:871mm; External Width - Metric:1036mm; External Depth - Metric:330mm; External Height - Imperial:34.3"; External Depth - Imperial:13"RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING; Rack U Height:-; Enclosure Material:-; Cabinet Style:-; External Height - Metric:871mm; External Width - Metric:1036mm; External Depth - Metric:330mm; External Height - Imperial:34.3"; External Depth - Imperial:13"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing; Rack U Height Corning Cable Systems - 29H2954 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing; Rack U Height Corning Cable Systems
29H2954
Connector Housing; Rack U Height Corning Cable Systems 29H2954
CONNECTOR HOUSING; Rack U Height:-; Enclosure Material:-; Cabinet Style:-; External Height - Metric:871mm; External Width - Metric:1036mm; External Depth - Metric:330mm; External Height - Imperial:34.3"; External Depth - Imperial:13"RoHS Compliant: Yes

CONNECTOR HOUSING; Rack U Height:-; Enclosure Material:-; Cabinet Style:-; External Height - Metric:871mm; External Width - Metric:1036mm; External Depth - Metric:330mm; External Height - Imperial:34.3"; External Depth - Imperial:13"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 29H2954
Product Name Connector Housing; Rack U Height Corning Cable Systems
Height 34.30 inch (871 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5BCG-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details