Corning Incorporated Connector Housing, Metal; Rack U Height Corning Cable Systems PCH-04U

Description
CONNECTOR HOUSING, METAL; Rack U Height:4U; Enclosure Material:Metal; Cabinet Style:-; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:406mm; External Height - Imperial:7"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, METAL; Rack U Height:4U; Enclosure Material:Metal; Cabinet Style:-; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:406mm; External Height - Imperial:7"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Metal; Rack U Height Corning Cable Systems - 03M3133 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Metal; Rack U Height Corning Cable Systems
03M3133
Connector Housing, Metal; Rack U Height Corning Cable Systems 03M3133
CONNECTOR HOUSING, METAL; Rack U Height:4U; Enclosure Material:Metal; Cabinet Style:-; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:406mm; External Height - Imperial:7"; Product Range:- RoHS Compliant: Yes

CONNECTOR HOUSING, METAL; Rack U Height:4U; Enclosure Material:Metal; Cabinet Style:-; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:406mm; External Height - Imperial:7"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 03M3133
Product Name Connector Housing, Metal; Rack U Height Corning Cable Systems
Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCS6024 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details