Corning Incorporated Connector Housing, Metal; Rack U Height Corning Cable Systems PCH-01U

Description
CONNECTOR HOUSING, METAL; Rack U Height:1U; Enclosure Material:Metal; Cabinet Style:-; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:406mm; External Height - Imperial:1.75"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, METAL; Rack U Height:1U; Enclosure Material:Metal; Cabinet Style:-; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:406mm; External Height - Imperial:1.75"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Metal; Rack U Height Corning Cable Systems - 64J9125 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Metal; Rack U Height Corning Cable Systems
64J9125
Connector Housing, Metal; Rack U Height Corning Cable Systems 64J9125
CONNECTOR HOUSING, METAL; Rack U Height:1U; Enclosure Material:Metal; Cabinet Style:-; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:406mm; External Height - Imperial:1.75"; Product Range:- RoHS Compliant: Yes

CONNECTOR HOUSING, METAL; Rack U Height:1U; Enclosure Material:Metal; Cabinet Style:-; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:406mm; External Height - Imperial:1.75"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 64J9125
Product Name Connector Housing, Metal; Rack U Height Corning Cable Systems
Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
High-density storage - R5SHE-874855 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details