Corning Incorporated Connector Housing; Rack U Height Corning Cable Systems CCH-04U

Description
CONNECTOR HOUSING; Rack U Height:4U; Enclosure Material:-; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:305mm; External Height - Imperial:7"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING; Rack U Height:4U; Enclosure Material:-; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:305mm; External Height - Imperial:7"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing; Rack U Height Corning Cable Systems - 19C8228 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing; Rack U Height Corning Cable Systems
19C8228
Connector Housing; Rack U Height Corning Cable Systems 19C8228
CONNECTOR HOUSING; Rack U Height:4U; Enclosure Material:-; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:305mm; External Height - Imperial:7"; Product Range:- RoHS Compliant: Yes

CONNECTOR HOUSING; Rack U Height:4U; Enclosure Material:-; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:305mm; External Height - Imperial:7"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 19C8228
Product Name Connector Housing; Rack U Height Corning Cable Systems
Height 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5BEE-3001 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details