Corning Incorporated Cabinet Rack; Rack U Height Corning Cable Systems CCH-03U

Description
CABINET RACK; Rack U Height:4U; Enclosure Material:-; Cabinet Style:-; External Height - Metric:133.4mm; External Width - Metric:432mm; External Depth - Metric:305mm; External Height - Imperial:5.3"; External Width - Imperial:17" RoHS Compliant: Yes
Datasheet
Description
CABINET RACK; Rack U Height:4U; Enclosure Material:-; Cabinet Style:-; External Height - Metric:133.4mm; External Width - Metric:432mm; External Depth - Metric:305mm; External Height - Imperial:5.3"; External Width - Imperial:17" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Rack U Height Corning Cable Systems - 19C8224 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Rack U Height Corning Cable Systems
19C8224
Cabinet Rack; Rack U Height Corning Cable Systems 19C8224
CABINET RACK; Rack U Height:4U; Enclosure Material:-; Cabinet Style:-; External Height - Metric:133.4mm; External Width - Metric:432mm; External Depth - Metric:305mm; External Height - Imperial:5.3"; External Width - Imperial:17" RoHS Compliant: Yes

CABINET RACK; Rack U Height:4U; Enclosure Material:-; Cabinet Style:-; External Height - Metric:133.4mm; External Width - Metric:432mm; External Depth - Metric:305mm; External Height - Imperial:5.3"; External Width - Imperial:17" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 19C8224
Product Name Cabinet Rack; Rack U Height Corning Cable Systems
Height 5.30 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary toolboxes - GT-5KKG44014S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details