Corning Incorporated RF & Microwave B015-B11-01

Description
RF Component
Request a Quote
Description
RF Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
B015-B11-01
RF & Microwave B015-B11-01
RF Component

RF Component

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number B015-B11-01
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1045381-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 38.000 GHz
View Details
N Male To N Female Right Angled Adapter - ET-NMS-NFRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 2469517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX; SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details