Corning Optical Communications Custom / Standard Polarization Maintaining (PM) Cable Assemblies 762 Series

Description
Corning's 762 Series of Polarization Maintaining (PM) cable assemblies offer superior performance and long term reliability. They are fully intermateable with any standard coupling adapter products while delivering high stability over a range of application conditions. State-ofthe-art processes allow us to achieve low Insertion Loss (IL) and high Extinction Ratio (ER). These cable assemblies incoporate the widely used PANDA-style fiber in 900µm, 2 mm, or 3 mm jackets. They are available in both FC and SC terminations with either UPC or APC polish. Our OEMfriendly packaging provides the flexibility to meet the broadest design requirements.
Datasheet
Description
Corning's 762 Series of Polarization Maintaining (PM) cable assemblies offer superior performance and long term reliability. They are fully intermateable with any standard coupling adapter products while delivering high stability over a range of application conditions. State-ofthe-art processes allow us to achieve low Insertion Loss (IL) and high Extinction Ratio (ER). These cable assemblies incoporate the widely used PANDA-style fiber in 900µm, 2 mm, or 3 mm jackets. They are available in both FC and SC terminations with either UPC or APC polish. Our OEMfriendly packaging provides the flexibility to meet the broadest design requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom / Standard Polarization Maintaining (PM) Cable Assemblies - 762 Series - Corning Optical Communications
Hickory, NC, USA
Custom / Standard Polarization Maintaining (PM) Cable Assemblies
762 Series
Custom / Standard Polarization Maintaining (PM) Cable Assemblies 762 Series
Corning's 762 Series of Polarization Maintaining (PM) cable assemblies offer superior performance and long term reliability. They are fully intermateable with any standard coupling adapter products while delivering high stability over a range of application conditions. State-ofthe-art processes allow us to achieve low Insertion Loss (IL) and high Extinction Ratio (ER). These cable assemblies incoporate the widely used PANDA-style fiber in 900µm, 2 mm, or 3 mm jackets. They are available in both FC and SC terminations with either UPC or APC polish. Our OEMfriendly packaging provides the flexibility to meet the broadest design requirements.

Corning's 762 Series of Polarization Maintaining (PM) cable assemblies offer superior performance and long term reliability. They are fully intermateable with any standard coupling adapter products while delivering high stability over a range of application conditions. State-ofthe-art processes allow us to achieve low Insertion Loss (IL) and high Extinction Ratio (ER). These cable assemblies incoporate the widely used PANDA-style fiber in 900µm, 2 mm, or 3 mm jackets. They are available in both FC and SC terminations with either UPC or APC polish. Our OEMfriendly packaging provides the flexibility to meet the broadest design requirements.

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Fiber Optic Cables
Product Number 762 Series
Product Name Custom / Standard Polarization Maintaining (PM) Cable Assemblies
Connector Type FC; SC; UPC; APC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 1213924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; SC; Sc
View Details