Corning Incorporated Multimode Fiber Optic Cable, 6Fiber; Fibre Type Corning Cable Systems 006KSF-T4130D20

Description
MULTIMODE FIBER OPTIC CABLE, 6FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:6Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes
Datasheet
Description
MULTIMODE FIBER OPTIC CABLE, 6FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:6Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber Optic Cable, 6Fiber; Fibre Type Corning Cable Systems - 68K1288 - Newark, An Avnet Company
Chicago, IL, United States
Multimode Fiber Optic Cable, 6Fiber; Fibre Type Corning Cable Systems
68K1288
Multimode Fiber Optic Cable, 6Fiber; Fibre Type Corning Cable Systems 68K1288
MULTIMODE FIBER OPTIC CABLE, 6FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:6Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes

MULTIMODE FIBER OPTIC CABLE, 6FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:6Fibres; External Diameter:8mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1288
Product Name Multimode Fiber Optic Cable, 6Fiber; Fibre Type Corning Cable Systems
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-72 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details