Cornell Dubilier Aluminum Electrolytic Capacitor 80Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR80-250A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 80UF, 250V, +100, -10%, AXIAL; Capacitance:80µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:3.1ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 80UF, 250V, +100, -10%, AXIAL; Capacitance:80µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:3.1ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 80Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier - 62H8905 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 80Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
62H8905
Aluminum Electrolytic Capacitor 80Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier 62H8905
ALUMINUM ELECTROLYTIC CAPACITOR 80UF, 250V, +100, -10%, AXIAL; Capacitance:80µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:3.1ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 80UF, 250V, +100, -10%, AXIAL; Capacitance:80µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:3.1ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8905
Product Name Aluminum Electrolytic Capacitor 80Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details