Cornell Dubilier Aluminum Electrolytic Capacitor 80Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR80-150A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 80UF, 150V, +100, -10%, AXIAL; Capacitance:80µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:3.9ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 80UF, 150V, +100, -10%, AXIAL; Capacitance:80µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:3.9ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 80Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier - 28H8446 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 80Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
28H8446
Aluminum Electrolytic Capacitor 80Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier 28H8446
ALUMINUM ELECTROLYTIC CAPACITOR 80UF, 150V, +100, -10%, AXIAL; Capacitance:80µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:3.9ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 80UF, 150V, +100, -10%, AXIAL; Capacitance:80µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:3.9ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28H8446
Product Name Aluminum Electrolytic Capacitor 80Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details