Cornell Dubilier Aluminum Electrolytic Capacitor 8Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier WBR8-450A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8UF, 450V, +50%, -10%, AXIAL; Capacitance:8µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8UF, 450V, +50%, -10%, AXIAL; Capacitance:8µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier - 15F105 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier
15F105
Aluminum Electrolytic Capacitor 8Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier 15F105
ALUMINUM ELECTROLYTIC CAPACITOR 8UF, 450V, +50%, -10%, AXIAL; Capacitance:8µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8UF, 450V, +50%, -10%, AXIAL; Capacitance:8µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F105
Product Name Aluminum Electrolytic Capacitor 8Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details