Cornell Dubilier Aluminum Electrolytic Capacitor 8Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR8-250

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8UF, 250V, +100, -10%, AXIAL; Capacitance:8µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8UF, 250V, +100, -10%, AXIAL; Capacitance:8µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier - 25C4377 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
25C4377
Aluminum Electrolytic Capacitor 8Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier 25C4377
ALUMINUM ELECTROLYTIC CAPACITOR 8UF, 250V, +100, -10%, AXIAL; Capacitance:8µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8UF, 250V, +100, -10%, AXIAL; Capacitance:8µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25C4377
Product Name Aluminum Electrolytic Capacitor 8Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details