Cornell Dubilier Aluminum Electrolytic Capacitor 60Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR60-150A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 60UF, 150V, +100, -10%, AXIAL; Capacitance:60µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:5.2ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 60UF, 150V, +100, -10%, AXIAL; Capacitance:60µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:5.2ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 60Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier - 15F303 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 60Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
15F303
Aluminum Electrolytic Capacitor 60Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier 15F303
ALUMINUM ELECTROLYTIC CAPACITOR 60UF, 150V, +100, -10%, AXIAL; Capacitance:60µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:5.2ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 60UF, 150V, +100, -10%, AXIAL; Capacitance:60µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:5.2ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F303
Product Name Aluminum Electrolytic Capacitor 60Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details