Cornell Dubilier Aluminum Electrolytic Capacitor 500Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier WBR500-50A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 50V, +150, -10%, AXIAL; Capacitance:500µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.77ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 50V, +150, -10%, AXIAL; Capacitance:500µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.77ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 500Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier - 15F197 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 500Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier
15F197
Aluminum Electrolytic Capacitor 500Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier 15F197
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 50V, +150, -10%, AXIAL; Capacitance:500µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.77ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 50V, +150, -10%, AXIAL; Capacitance:500µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.77ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F197
Product Name Aluminum Electrolytic Capacitor 500Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers