Cornell Dubilier Aluminum Electrolytic Capacitor 500Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier WBR500-25A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 25V, +150, -10%, AXIAL; Capacitance:500µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.95ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 25V, +150, -10%, AXIAL; Capacitance:500µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.95ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 500Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier - 15F163 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 500Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier
15F163
Aluminum Electrolytic Capacitor 500Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier 15F163
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 25V, +150, -10%, AXIAL; Capacitance:500µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.95ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 25V, +150, -10%, AXIAL; Capacitance:500µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.95ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F163
Product Name Aluminum Electrolytic Capacitor 500Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers