Cornell Dubilier Aluminum Electrolytic Capacitor 5Uf 50V +150, -10%, Axial; Capacitance Cornell Dubilier WBR5-50A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5UF 50V +150, -10%, AXIAL; Capacitance:5µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5UF 50V +150, -10%, AXIAL; Capacitance:5µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5Uf 50V +150, -10%, Axial; Capacitance Cornell Dubilier - 62H8902 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5Uf 50V +150, -10%, Axial; Capacitance Cornell Dubilier
62H8902
Aluminum Electrolytic Capacitor 5Uf 50V +150, -10%, Axial; Capacitance Cornell Dubilier 62H8902
ALUMINUM ELECTROLYTIC CAPACITOR 5UF 50V +150, -10%, AXIAL; Capacitance:5µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5UF 50V +150, -10%, AXIAL; Capacitance:5µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8902
Product Name Aluminum Electrolytic Capacitor 5Uf 50V +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details