Cornell Dubilier Aluminum Electrolytic Capacitor 5Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR5-450A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 450V, +100, -10%, AXIAL; Capacitance:5µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 450V, +100, -10%, AXIAL; Capacitance:5µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier - 67F2342 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier
67F2342
Aluminum Electrolytic Capacitor 5Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier 67F2342
ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 450V, +100, -10%, AXIAL; Capacitance:5µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 450V, +100, -10%, AXIAL; Capacitance:5µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67F2342
Product Name Aluminum Electrolytic Capacitor 5Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details