Cornell Dubilier Aluminum Electrolytic Capacitor 40Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR40-350A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 40UF, 350V, +100, -10%, AXIAL; Capacitance:40µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:5.1ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 40UF, 350V, +100, -10%, AXIAL; Capacitance:40µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:5.1ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 40Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier - 15F892 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 40Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier
15F892
Aluminum Electrolytic Capacitor 40Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier 15F892
ALUMINUM ELECTROLYTIC CAPACITOR 40UF, 350V, +100, -10%, AXIAL; Capacitance:40µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:5.1ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 40UF, 350V, +100, -10%, AXIAL; Capacitance:40µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:5.1ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F892
Product Name Aluminum Electrolytic Capacitor 40Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details