Cornell Dubilier Aluminum Electrolytic Capacitor 40Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR40-250A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 40UF, 250V, +100, -10%, AXIAL; Capacitance:40µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:6.3ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 40UF, 250V, +100, -10%, AXIAL; Capacitance:40µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:6.3ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 40Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier - 15F117 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 40Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
15F117
Aluminum Electrolytic Capacitor 40Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier 15F117
ALUMINUM ELECTROLYTIC CAPACITOR 40UF, 250V, +100, -10%, AXIAL; Capacitance:40µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:6.3ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 40UF, 250V, +100, -10%, AXIAL; Capacitance:40µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:6.3ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F117
Product Name Aluminum Electrolytic Capacitor 40Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details