ALUMINUM ELECTROLYTIC CAPACITOR 40UF, 250V, +100, -10%, AXIAL; Capacitance:40µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:6.3ohm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 98B8707 |
| Product Name | Aluminum Electrolytic Capacitor 40Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |