Cornell Dubilier Aluminum Electrolytic Capacitor 4Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR4-150A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4UF, 150V, +100, -10%, AXIAL; Capacitance:4µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4UF, 150V, +100, -10%, AXIAL; Capacitance:4µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier - 15F330 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
15F330
Aluminum Electrolytic Capacitor 4Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier 15F330
ALUMINUM ELECTROLYTIC CAPACITOR 4UF, 150V, +100, -10%, AXIAL; Capacitance:4µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4UF, 150V, +100, -10%, AXIAL; Capacitance:4µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F330
Product Name Aluminum Electrolytic Capacitor 4Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details