Cornell Dubilier Aluminum Electrolytic Capacitor 30Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR30-450A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 450V, +100, -10%, AXIAL; Capacitance:30µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:6.7ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 450V, +100, -10%, AXIAL; Capacitance:30µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:6.7ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 30Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier - 15F110 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 30Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier
15F110
Aluminum Electrolytic Capacitor 30Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier 15F110
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 450V, +100, -10%, AXIAL; Capacitance:30µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:6.7ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 450V, +100, -10%, AXIAL; Capacitance:30µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:6.7ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F110
Product Name Aluminum Electrolytic Capacitor 30Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers