Cornell Dubilier Aluminum Electrolytic Capacitor 30Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR30-150A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 150V, +100, -10%, AXIAL; Capacitance:30µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:10.5ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 150V, +100, -10%, AXIAL; Capacitance:30µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:10.5ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 30Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier - 62H8901 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 30Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
62H8901
Aluminum Electrolytic Capacitor 30Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier 62H8901
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 150V, +100, -10%, AXIAL; Capacitance:30µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:10.5ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 150V, +100, -10%, AXIAL; Capacitance:30µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:10.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8901
Product Name Aluminum Electrolytic Capacitor 30Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details