Cornell Dubilier Aluminum Electrolytic Capacitor 275Uf, 75V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR275-75A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 275UF, 75V, +100, -10%, AXIAL; Capacitance:275µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.3ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 275UF, 75V, +100, -10%, AXIAL; Capacitance:275µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.3ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 275Uf, 75V, +100, -10%, Axial; Capacitance Cornell Dubilier - 73C7570 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 275Uf, 75V, +100, -10%, Axial; Capacitance Cornell Dubilier
73C7570
Aluminum Electrolytic Capacitor 275Uf, 75V, +100, -10%, Axial; Capacitance Cornell Dubilier 73C7570
ALUMINUM ELECTROLYTIC CAPACITOR 275UF, 75V, +100, -10%, AXIAL; Capacitance:275µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.3ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 275UF, 75V, +100, -10%, AXIAL; Capacitance:275µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.3ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73C7570
Product Name Aluminum Electrolytic Capacitor 275Uf, 75V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details