Cornell Dubilier Aluminum Electrolytic Capacitor 2000Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier WBR2000-35A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 35V, +150, -10%, AXIAL; Capacitance:2000µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.22ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 35V, +150, -10%, AXIAL; Capacitance:2000µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.22ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2000Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier - 67F2308 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2000Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier
67F2308
Aluminum Electrolytic Capacitor 2000Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier 67F2308
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 35V, +150, -10%, AXIAL; Capacitance:2000µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.22ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 35V, +150, -10%, AXIAL; Capacitance:2000µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.22ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67F2308
Product Name Aluminum Electrolytic Capacitor 2000Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers