Cornell Dubilier Aluminum Electrolytic Capacitor 20Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR20-450A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 450V, +100, -10%, AXIAL; Capacitance:20µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:10ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 450V, +100, -10%, AXIAL; Capacitance:20µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:10ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 20Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier - 15F109 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier
15F109
Aluminum Electrolytic Capacitor 20Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier 15F109
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 450V, +100, -10%, AXIAL; Capacitance:20µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:10ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 450V, +100, -10%, AXIAL; Capacitance:20µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:10ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F109
Product Name Aluminum Electrolytic Capacitor 20Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers