Cornell Dubilier Aluminum Electrolytic Capacitor 20Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR20-250A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 250V, +100, -10%, AXIAL; Capacitance:20µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:12.5ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 250V, +100, -10%, AXIAL; Capacitance:20µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:12.5ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 20Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier - 52F4772 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
52F4772
Aluminum Electrolytic Capacitor 20Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier 52F4772
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 250V, +100, -10%, AXIAL; Capacitance:20µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:12.5ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 250V, +100, -10%, AXIAL; Capacitance:20µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:12.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52F4772
Product Name Aluminum Electrolytic Capacitor 20Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details