Cornell Dubilier Aluminum Electrolytic Capacitor 1500Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier WBR1500-50A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 50V, +150, -10%, AXIAL; Capacitance:1500µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.25ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 50V, +150, -10%, AXIAL; Capacitance:1500µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.25ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1500Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier - 15F536 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1500Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier
15F536
Aluminum Electrolytic Capacitor 1500Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier 15F536
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 50V, +150, -10%, AXIAL; Capacitance:1500µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.25ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 50V, +150, -10%, AXIAL; Capacitance:1500µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.25ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F536
Product Name Aluminum Electrolytic Capacitor 1500Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers