Cornell Dubilier Aluminum Electrolytic Capacitor 150Uf, 75V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR150-75A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 75V, +100, -10%, AXIAL; Capacitance:150µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:2.5ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 75V, +100, -10%, AXIAL; Capacitance:150µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:2.5ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 150Uf, 75V, +100, -10%, Axial; Capacitance Cornell Dubilier - 67F2316 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 150Uf, 75V, +100, -10%, Axial; Capacitance Cornell Dubilier
67F2316
Aluminum Electrolytic Capacitor 150Uf, 75V, +100, -10%, Axial; Capacitance Cornell Dubilier 67F2316
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 75V, +100, -10%, AXIAL; Capacitance:150µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:2.5ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 75V, +100, -10%, AXIAL; Capacitance:150µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:2.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67F2316
Product Name Aluminum Electrolytic Capacitor 150Uf, 75V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers