Cornell Dubilier Aluminum Electrolytic Capacitor 150Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier WBR150-35A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 35V, +150, -10%, AXIAL; Capacitance:150µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:2.95ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 35V, +150, -10%, AXIAL; Capacitance:150µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:2.95ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 150Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier - 67F2304 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 150Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier
67F2304
Aluminum Electrolytic Capacitor 150Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier 67F2304
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 35V, +150, -10%, AXIAL; Capacitance:150µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:2.95ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 35V, +150, -10%, AXIAL; Capacitance:150µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:2.95ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67F2304
Product Name Aluminum Electrolytic Capacitor 150Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details