Cornell Dubilier Aluminum Electrolytic Capacitor 125Uf, 180V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR125-180A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 125UF, 180V, +100, -10%, AXIAL; Capacitance:125µF; Voltage(DC):180V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:2.3ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 125UF, 180V, +100, -10%, AXIAL; Capacitance:125µF; Voltage(DC):180V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:2.3ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 125Uf, 180V, +100, -10%, Axial; Capacitance Cornell Dubilier - 67F2331 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 125Uf, 180V, +100, -10%, Axial; Capacitance Cornell Dubilier
67F2331
Aluminum Electrolytic Capacitor 125Uf, 180V, +100, -10%, Axial; Capacitance Cornell Dubilier 67F2331
ALUMINUM ELECTROLYTIC CAPACITOR 125UF, 180V, +100, -10%, AXIAL; Capacitance:125µF; Voltage(DC):180V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:2.3ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 125UF, 180V, +100, -10%, AXIAL; Capacitance:125µF; Voltage(DC):180V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:2.3ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67F2331
Product Name Aluminum Electrolytic Capacitor 125Uf, 180V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers