Cornell Dubilier Vertical Clamp, 2 To 2-1/16 Diameter; Accessory Type Cornell Dubilier VR8A

Description
VERTICAL CLAMP, 2" TO 2-1/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:2-1/16"; Product Range:VR Series; Applications:Cylindr ical Capacitors; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
VERTICAL CLAMP, 2" TO 2-1/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:2-1/16"; Product Range:VR Series; Applications:Cylindr ical Capacitors; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Clamp, 2 To 2-1/16 Diameter; Accessory Type Cornell Dubilier - 14F413 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Clamp, 2 To 2-1/16 Diameter; Accessory Type Cornell Dubilier
14F413
Vertical Clamp, 2 To 2-1/16 Diameter; Accessory Type Cornell Dubilier 14F413
VERTICAL CLAMP, 2" TO 2-1/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:2-1/16"; Product Range:VR Series; Applications:Cylindr ical Capacitors; Body Material:Steel RoHS Compliant: Yes

VERTICAL CLAMP, 2" TO 2-1/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:2-1/16"; Product Range:VR Series; Applications:Cylindrical Capacitors; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14F413
Product Name Vertical Clamp, 2 To 2-1/16 Diameter; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers