Cornell Dubilier Vertical Clamp, 2 To 2-1/16 Diameter; Accessory Type Cornell Dubilier VR8

Description
VERTICAL CLAMP, 2" TO 2-1/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:2-1/16"; Product Range:VR Series; Applications:Cylindr ical Capacitors; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
VERTICAL CLAMP, 2" TO 2-1/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:2-1/16"; Product Range:VR Series; Applications:Cylindr ical Capacitors; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Clamp, 2 To 2-1/16 Diameter; Accessory Type Cornell Dubilier - 99F5918 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Clamp, 2 To 2-1/16 Diameter; Accessory Type Cornell Dubilier
99F5918
Vertical Clamp, 2 To 2-1/16 Diameter; Accessory Type Cornell Dubilier 99F5918
VERTICAL CLAMP, 2" TO 2-1/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:2-1/16"; Product Range:VR Series; Applications:Cylindr ical Capacitors; Body Material:Steel RoHS Compliant: Yes

VERTICAL CLAMP, 2" TO 2-1/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:2-1/16"; Product Range:VR Series; Applications:Cylindrical Capacitors; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99F5918
Product Name Vertical Clamp, 2 To 2-1/16 Diameter; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details